EN
  • EN
  • DE

CY37128P100-125AC

Part No CY37128P100-125AC
Manufacturer Cypress Semiconductor Corp
Catalog HOT - SALES and EOL Components (B - C)
Description CPLD Ultra37000 Family 3.8K Gates 128 Macro Cells 125MHz 5V 100-Pin TQFP / 5V, 3.3V, ISR High-Performance CPLDs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Frequency 125(MHz)
Mounting Surface Mount
Operating Temp Range 0C to 70C
Package Type TQFP
Pin Count 100
Number of Usable Gates 3800
Operating Temperature (Max) 70C
Operating Temperature (Min) 0C
Propagation Delay Time 10(ns)
Family Name Ultra 37000
Operating Temperature Classification Commercial
# Macrocells 128
Programmable Yes
# I/Os (Max) 69
Number of Logic Blocks/Elements 8
Memory Type EEPROM
Rad Hardened No
Operating Supply Voltage (Typ) 5(V)
In System Programmable Yes
Operating Supply Voltage (Min) 4.75(V)
Operating Supply Voltage (Max) 5.25(V)
Win Source Part Number 050596-CY37128P100-125AC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name CY37128
Introduction Date July 07, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY37128P100-125AC CAD Model

Description

CY37128P100-125AC: Enhanced Logic Device for High-Speed Applications

The CY37128P100-125AC is an enhanced programmable logic device tailored for high-speed applications that demand quick data processing and precise control. This model signifies a blend of innovation and functionality, catered to meet rigorous industrial standards.

Features and Benefits:

  • Superior Clock Rate: Operates at speeds up to 125 MHz for faster computations and data transfer.
  • Flexible Configuration Options: Supports a variety of clocking and control techniques.
  • Low Latency Performance: Ensures rapid response times, ideal for reactive systems.

Applications:

  • High-Performance Computing
  • Aerospace and Defense Systems
  • Telecommunications
  • Video and Image Processing
  • Automated Test Equipment

The CY37128P100-125AC provides exceptional speed and adaptability, making it an optimal choice for complex and high-demand projects.

You May Also Be Interested in

EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
Need more? Email Us
KEC
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess