EN
  • EN
  • DE

HPTF1206-UC-1000AT

Part No HPTF1206-UC-1000AT
Manufacturer Venkel
Catalog OEM Parts (F - I)
Description High Power Thin Film CR; 1206; 1/3W; ±50PPM; 100R; ±0.05%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101965-HPTF1206-UC-1000AT
Categories OEM Parts(F-I)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPTF1206-UC-1000AT CAD Model

Description

The HPTF1206-UC-1000AT is a multilayer positive temperature coefficient (PTC) thermistor manufactured by Venkel. This device is designed to protect electronic circuits from overcurrent conditions. When the current through the device exceeds a certain threshold, the resistance increases sharply, limiting the current flow and preventing damage to downstream components.

Applications:

  • Overcurrent protection: Protects sensitive electronic components from damage due to excessive current.
  • USB port protection: Limits current flow in USB ports to prevent damage from short circuits or overloads.
  • Battery charging circuits: Protects battery packs and charging circuits from overcurrent conditions.
  • Motor protection: Prevents motor burnout due to excessive current draw.
  • LED lighting: Protects LEDs from damage due to overcurrent.

Features:

  • Surface mount device (SMD): Allows for easy automated assembly on printed circuit boards.
  • Positive temperature coefficient (PTC): Resistance increases with increasing temperature, limiting current flow.
  • Fast response time: Quickly reacts to overcurrent conditions to protect sensitive components.
  • Resettable protection: Returns to its low-resistance state after the overcurrent condition is removed.
  • Compact size: Saves valuable board space.

Benefits:

  • Enhanced circuit protection: Prevents damage to electronic components from overcurrent events.
  • Improved system reliability: Reduces the risk of failures due to overcurrent conditions.
  • Simplified circuit design: Eliminates the need for complex fuse circuits.
  • Resettable functionality: Allows the circuit to resume normal operation after an overcurrent event without requiring manual intervention.
  • Reduced warranty costs: Minimizes the risk of product failures due to overcurrent damage.

Additional Details:

The '1206' in the part number indicates the package size, which is 1206 (0.12 inch x 0.06 inch). The '1000' likely refers to the nominal resistance value of 100 ohms. The 'AT' likely refers to the tolerance. The holding current and tripping current are critical parameters to consider when selecting a PTC thermistor. The holding current is the maximum current that the device can carry without tripping, and the tripping current is the current at which the device will switch to its high-resistance state. Consult the manufacturer's datasheet for detailed specifications, including the voltage rating, operating temperature range, and resistance versus temperature characteristics.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess