EN
  • EN
  • DE

CY37128P160-125AXI

Part No CY37128P160-125AXI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description CPLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463008-CY37128P160-125AXI
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Programmable Type In-System Reprogrammable™ (ISR™) CMOS
Delay Time tpd(1) Max 10ns
Voltage Supply - Internal 4.5 V ~ 5.5 V
Number of Macrocells 128
Number of I/O 133
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 160-LQFP
Supplier Device Package 160-TQFP (24x24)
Ultra Librarian 3D Model Ultra Librarian CY37128P160-125AXI CAD Model

Description

The CY37128P160-125AXI by Cypress is a sophisticated Complex Programmable Logic Device (CPLD) engineered to cater to intricate digital logic requirements. With its 160 macrocells, it provides the versatility needed to execute comprehensive digital functions effectively, making it an indispensable tool for modern electronic design. It operates within the -125AXI speed grade, ensuring that it can perform at the high speeds demanded in contemporary digital circuits. This device comes in a durable package suited for rigorous applications across various sectors, including telecommunications, automotive systems, and consumer electronics, offering a reliable solution for custom logic implementations. The CY37128P160-125AXI is a testament to Cypress's prowess in producing advanced CPLDs, bringing sophisticated digital logic capabilities and high-speed operation together to support the development of cutting-edge technologies.

You May Also Be Interested in

Amd
FPGA
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K1F35C2G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess