EN
  • EN
  • DE

IDT74FST163244PA

Part No IDT74FST163244PA
Manufacturer IDT, Integrated Device Technology Inc
Description 16-BIT BUS SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185092-IDT74FST163244PA
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FST163244PA CAD Model

Description

The IDT74FST163244PA is a 16-bit to 32-bit multiplexer/demultiplexer with high-speed switching performance, manufactured by IDT (Integrated Device Technology). This device is part of the QuickSwitch family and is designed to provide minimal propagation delay for high-bandwidth data transfer applications. It is commonly used for data path switching, bus isolation, and signal multiplexing in a variety of digital systems.

Applications

  • High-speed data path switching
  • Bus isolation
  • Signal multiplexing/demultiplexing
  • Memory interleaving
  • Clock switching

Features

  • High-speed switching: Minimal propagation delay
  • 16-bit to 32-bit multiplexing: Flexible data path selection
  • Low insertion loss: Maintains signal integrity
  • Near-zero propagation delay: Ensures fast data transfer
  • TTL-compatible control inputs: Simplifies interfacing with standard logic devices
  • Low power consumption: Reduces overall system power requirements
  • Hot-swappable: Designed for live insertion and removal

Benefits

  • Improved system performance: High-speed switching minimizes data transfer latency
  • Increased system flexibility: Multiplexing capabilities allow for dynamic data path configuration
  • Enhanced signal integrity: Low insertion loss ensures accurate data transmission
  • Reduced system power consumption: Low power operation improves energy efficiency
  • Simplified system design: TTL-compatible inputs ease integration with other components
  • Increased system reliability: Hot-swappable design minimizes downtime during maintenance

Technical Specifications

The IDT74FST163244PA operates from a supply voltage of 3.3V or 5V. It features a propagation delay of typically less than 0.25 ns. The device also boasts low insertion loss and excellent signal isolation. It is available in various packages, including TSSOP and SSOP.

This device is ideal for applications requiring high-speed, low-latency data switching and multiplexing. Its robust design and excellent electrical characteristics make it a suitable choice for demanding digital systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess