EN
  • EN
  • DE

CY37128VP160-83ACT

Part No CY37128VP160-83ACT
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0029+
Reference case QFP
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
RoHS State Request Verification
Win Source Part Number 752789-CY37128VP160-83ACT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY37128VP160-83ACT CAD Model

Description

The CY37128VP160-83ACT is a Complex Programmable Logic Device (CPLD) from Cypress Semiconductor Corp. This CPLD is designed for a wide range of logic applications, providing a flexible and cost-effective solution for implementing custom digital circuits. It allows designers to program and reconfigure the device to meet specific application requirements.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and sensor interfaces.
  • Communication Systems: Employed in network routers, switches, and other communication devices for custom logic implementation.
  • Consumer Electronics: Utilized in set-top boxes, gaming consoles, and other consumer electronics devices.
  • Medical Equipment: Used in medical imaging systems, patient monitoring devices, and other medical equipment.

Features:

  • High Logic Density: Provides a large number of logic gates for implementing complex digital circuits.
  • Programmable Interconnect: Features a programmable interconnect matrix for flexible routing of signals.
  • Fast Propagation Delay: Offers low propagation delay for high-speed operation.
  • In-System Programmability (ISP): Allows for programming and reprogramming of the device while it is installed in the system.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Flexibility: Provides a flexible and customizable solution for implementing custom digital circuits.
  • Cost-Effectiveness: Offers a cost-effective alternative to discrete logic components.
  • High Performance: Delivers high-speed operation with low propagation delay.
  • Ease of Use: Simplifies design and development with in-system programmability.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.

Additional Details:

The CY37128VP160-83ACT typically operates on a 3.3V or 5V power supply and is available in a VQFP or similar surface-mount package with 160 pins. The specific logic capacity, timing characteristics, and pin configuration can be found in the product datasheet provided by Cypress Semiconductor Corp. The '83' likely refers to the speed grade, and the ACT likely refers to the technology family. It's crucial to consult the datasheet for detailed electrical characteristics, timing specifications, and programming guidelines. Development tools are available to assist in designing, simulating, and programming the device. Consideration should be given to power dissipation and thermal management in high-performance applications. Proper decoupling capacitors are essential for stable operation.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Qualcomm
Need more? Email Us
Maxim Integrated
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
International Rectifier
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Atmel
Lowest to $24.7389
Semtech Corporation
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.3455 $96.3455
2+ $79.0528 $158.1056
3+ $76.5834 $229.7502
4+ $74.1129 $296.4516
5+ $71.6423 $358.2115
6+ $64.2307 $385.3842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess