EN
  • EN
  • DE

CY62128BLL-55SXC

Part No CY62128BLL-55SXC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 128K x 8 Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164285-CY62128BLL-55SXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY62128BLL-55SXC CAD Model

Description

The CY62128BLL-55SXC is a high-performance CMOS static RAM (SRAM) device from Cypress Semiconductor Corp (now Infineon Technologies). It's organized as 128K x 8 bits, offering fast access times and low power consumption, making it suitable for various memory applications. This particular part is listed as END-OF-LIFE (EOL), meaning it is no longer in production, but may still be available from distributors or in existing systems.

Applications

  • Embedded Systems: Used as a memory component in embedded systems requiring fast access times.
  • Cache Memory: Employed in cache memory systems for processors.
  • Data Buffering: Used as a buffer for temporary data storage.
  • Industrial Control Systems: Integrated into industrial control systems requiring fast and reliable memory.
  • Instrumentation: Used in test and measurement equipment for data storage.

Features

  • Fast Access Time: Offers a fast access time of 55 ns.
  • Low Power Consumption: Consumes low power during operation and standby.
  • Wide Operating Voltage: Operates over a wide voltage range.
  • Automatic Power-Down: Automatic power-down when deselected.
  • TTL-Compatible Inputs and Outputs: TTL-compatible inputs and outputs for easy interfacing.
  • Data Retention: Data retention even at low voltages.

Benefits

  • High Performance: Fast access time enables high-performance operation.
  • Low Power Consumption: Reduces power consumption in battery-powered applications.
  • Easy Integration: TTL-compatible interface simplifies integration into various systems.
  • Reliable Data Storage: Provides reliable data storage with data retention capabilities.
  • Wide Operating Range: Operates over a wide voltage range.

Additional Details

The CY62128BLL-55SXC is a 1 Mbit (128K x 8) Static RAM (SRAM) with an access time of 55ns. It features low standby current and is available in a 32-pin SOIC package. The part is now EOL, making it difficult to source new. Designers should consider replacement parts where possible for new designs.

You May Also Be Interested in

Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess