EN
  • EN
  • DE

CY62128BLL-55ZXIT

Part No CY62128BLL-55ZXIT
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821377-CY62128BLL-55ZXIT
Ultra Librarian 3D Model Ultra Librarian CY62128BLL-55ZXIT CAD Model

Description

The CY62128BLL-55ZXIT is a high-performance CMOS static RAM (SRAM) organized as 128K words by 8 bits. It is designed for memory applications requiring fast access times and low power consumption. This device operates from a single 3.0V power supply and features a fast access time of 55 ns.

Applications

  • Portable electronic devices
  • Battery-backed systems
  • Embedded systems
  • Instrumentation
  • Data logging

Features

  • High speed: 55 ns access time
  • Low active power
  • Low standby power
  • Single 3.0V power supply
  • Fully static operation: No clock or refresh required
  • TTL-compatible inputs and outputs
  • Available in a 32-pin TSOP package

Benefits

  • Fast access time enables high-performance system operation.
  • Low power consumption extends battery life in portable applications.
  • Static operation simplifies system design and eliminates the need for external refresh circuitry.
  • TTL compatibility allows for easy interfacing with other logic devices.
  • Compact package saves board space.

Additional Details

The CY62128BLL-55ZXIT utilizes advanced CMOS technology to achieve high speed and low power operation. The device features fully static operation, meaning that no clocks or refresh cycles are required to maintain data. The SRAM is designed for ease of use and offers TTL-compatible inputs and outputs for seamless integration with other system components. Its operating temperature range is 0°C to +70°C. The memory array is organized to provide fast and easy access to stored data. It is well-suited for applications demanding rapid data retrieval and storage, especially in battery-powered devices. The low standby current further contributes to energy efficiency, making it ideal for portable applications.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess