EN
  • EN
  • DE
  • IT

CY62128BLL-70SXCT

Part No CY62128BLL-70SXCT
Manufacturer Cypress Semiconductor Corp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 649
Reference case SOP32
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 723117-CY62128BLL-70SXCT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62128BLL-70SXCT CAD Model

Description

The CY62128BLL-70SXCT is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is a 128K x 8 bit SRAM, meaning it has a memory capacity of 128 kilobytes organized as 8-bit words. It's designed for applications requiring fast access times and low power consumption.

Applications:

  • Cache memory: Used in systems requiring rapid data access, such as processors and network equipment.
  • Buffer memory: Employed in applications needing temporary data storage with quick read and write capabilities, including data acquisition systems and communication devices.
  • Embedded systems: Integrated into various embedded applications like industrial control systems, medical devices, and automotive electronics.
  • Networking equipment: Found in routers, switches, and other networking devices for high-speed data handling.

Features:

  • High Speed: Offers a typical access time of 70 ns (nanoseconds), enabling fast data retrieval.
  • Low Power Consumption: Uses CMOS technology for minimal power consumption, suitable for battery-powered and energy-efficient applications.
  • Operating Voltage: Typically operates at 3.3V, making it compatible with modern low-voltage systems.
  • Data Retention: Retains data even when power is removed, ensuring data integrity.
  • Package: Available in various package options such as SOIC, TSOP, and DIP for flexible integration into different board designs.
  • Fully Static Operation: Eliminates the need for external clocking and refresh cycles, simplifying system design.

Benefits:

  • Increased System Performance: Fast access times boost overall system speed and efficiency.
  • Reduced Power Consumption: Low power consumption leads to longer battery life in portable devices and reduced energy costs in stationary systems.
  • Simplified System Design: Fully static operation reduces complexity and requires fewer external components.
  • Improved Reliability: Data retention capabilities ensure data integrity and prevent data loss.
  • Versatile Integration: Available in various package options, allowing seamless integration into a wide range of applications.

Additional Details:

The CY62128BLL-70SXCT utilizes advanced CMOS technology to achieve high speed and low power consumption. Its 128K x 8 bit organization makes it suitable for applications requiring moderate amounts of high-speed memory. The device is available in various temperature grades to accommodate different operating environments.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0428 $75.1284
7+ $20.5475 $143.8325
10+ $19.9059 $199.0590
14+ $19.2630 $269.6820
18+ $18.6213 $335.1834
24+ $16.6952 $400.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess