EN
  • EN
  • DE

CY62138CV30LL-70BAI

Part No CY62138CV30LL-70BAI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 2M (256K x 8) Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164320-CY62138CV30LL-70BAI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY62138CV30LL-70BAI CAD Model

Description

The CY62138CV30LL-70BAI is a low-voltage, high-performance CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. It features fast access times and low power consumption, making it suitable for a wide range of memory applications. This SRAM is designed for systems that require rapid data access and retention while minimizing power usage.

Applications

  • Portable Electronics: Used in devices like handheld gaming consoles, MP3 players, and other battery-powered devices where low power consumption is critical.
  • Embedded Systems: Ideal for use in embedded control systems and other applications requiring fast and reliable memory.
  • Cache Memory: Employed as cache memory in microcontrollers and microprocessors to improve system performance.
  • Industrial Automation: Found in industrial control systems for data logging and high-speed data storage.
  • Medical Devices: Used in medical equipment requiring low power and high reliability.

Features

  • Fast Access Time: Provides a fast access time of 70 ns.
  • Low-Voltage Operation: Operates at a low voltage, reducing power consumption.
  • CMOS Technology: Utilizes CMOS technology for enhanced performance and power efficiency.
  • Data Retention: Offers reliable data retention capabilities.
  • Package Options: Available in a variety of package options for design flexibility.

Benefits

  • Improved System Performance: Fast access times lead to enhanced overall system performance.
  • Extended Battery Life: Low-voltage operation helps extend battery life in portable devices.
  • High Reliability: CMOS technology ensures high reliability and data integrity.
  • Easy Integration: Can be easily integrated into existing systems with minimal design effort.
  • Cost-Effective: Provides a good balance between performance and cost.

Additional Details

The CY62138CV30LL-70BAI is a 512K x 8 bit static RAM designed for low voltage operation. It utilizes advanced CMOS technology to provide high speed and low power consumption. With a fast access time of 70ns, it is well-suited for applications that demand rapid data access. Due to its end-of-life status, it's essential to consider long-term availability and alternatives for new designs.

You May Also Be Interested in

Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess