EN
  • EN
  • DE

CY62138EV30LL-45ZSXI

Part No CY62138EV30LL-45ZSXI
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821379-CY62138EV30LL-45ZSXI
Ultra Librarian 3D Model Ultra Librarian CY62138EV30LL-45ZSXI CAD Model

Description

The CY62138EV30LL-45ZSXI is a high-performance, low-power asynchronous SRAM (Static Random-Access Memory) manufactured by Cypress Semiconductor. The device is designed for applications requiring high speed, low power consumption, and ease of use. The '-45' likely indicates an access time of 4.5 ns, and the 'ZSXI' is the package type and temperature range.

Applications

  • Portable devices
  • Battery-powered systems
  • Embedded systems
  • Cache memory
  • Data logging

Features

  • High-speed access time (e.g., 4.5 ns)
  • Low power consumption
  • Asynchronous operation
  • Wide voltage range (e.g., 2.2V to 3.6V)
  • Data retention capability
  • Available in various package options

Benefits

  • Extends battery life in portable devices
  • Enables fast data access and processing
  • Simplifies system design with asynchronous operation
  • Operates reliably over a wide voltage range
  • Retains data even when power is removed

Specifications

This SRAM typically operates at a voltage range of 2.2V to 3.6V. The operating temperature range is usually from -40°C to +85°C, although industrial temperature ranges are also available. The memory density varies depending on the configuration, often in the range of several megabits (e.g. 4Mb). The package is often a SOJ (Small Outline J-lead) or TSOP (Thin Small Outline Package) to facilitate high-density mounting. Power consumption varies with frequency and activity, and it features low standby current. The ZSXI package indicates a specific temperature and lead-free finish.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess