EN
  • EN
  • DE

CY62148EV30LL-45ZSVIT

Part No CY62148EV30LL-45ZSVIT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description SRAM 512kx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957192-CY62148EV30LL-45ZSVIT
Series *
Ultra Librarian 3D Model Ultra Librarian CY62148EV30LL-45ZSVIT CAD Model

Description

The CY62148EV30LL-45ZSVIT is a high-performance, low-power Static Random Access Memory (SRAM) from Cypress Semiconductor. It features a fast access time of 45 ns, making it ideal for applications demanding quick data storage and retrieval. The 'LL' indicates low-voltage operation (typically 3.0V), reducing power consumption and making it suitable for portable and battery-powered devices. The device is offered in various package options to accommodate different board layouts and design requirements.

Applications:

  • Portable Devices: Ideal for use in smartphones, tablets, and other portable devices requiring low power consumption and fast memory access.
  • Industrial Control Systems: Used in industrial controllers and automation equipment for temporary data storage and rapid access.
  • Medical Equipment: Employed in medical instruments where fast and reliable memory access is critical for data acquisition and processing.
  • Networking Equipment: Utilized as cache memory in network routers and switches to enhance data transfer speeds.
  • Automotive Applications: Implemented in automotive control units for storing and retrieving data quickly.

Features:

  • Fast Access Time: 45 ns access time allows for rapid data storage and retrieval.
  • Low Voltage Operation: 3.0V operation reduces power consumption, extending battery life in portable applications.
  • High-Speed Performance: Supports high-speed data transfer rates for demanding applications.
  • Low Standby Current: Minimizes power consumption when the device is not actively being accessed.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits:

  • Improved System Performance: Fast access time enhances the overall performance of systems requiring quick data storage and retrieval.
  • Reduced Power Consumption: Low-voltage operation and low standby current minimize power consumption, making it suitable for battery-powered devices.
  • Enhanced Reliability: Cypress Semiconductor products are known for their reliability and robustness.
  • Increased Design Flexibility: Available in various package options to accommodate different board layouts and design constraints.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally responsible.

Additional Details:

The CY62148EV30LL-45ZSVIT is a 8-Mbit (512K x 16) SRAM. It features a standard synchronous SRAM interface for easy integration into existing systems. Detailed specifications, including operating temperature range, voltage tolerance, and package dimensions, can be found in the Cypress Semiconductor datasheet for this device.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess