EN
  • EN
  • DE

INTEL SR1GL - Intel E7-4890v2 2.8GHz 15C 37.5MB 155W

Part No INTEL SR1GL - Intel E7-4890v2 2.8GHz 15C 37.5MB 155W
Manufacturer Intel
Catalog CPU
Description Intel E7-4890v2 2.8GHz 15C 37.5MB 155W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423107-INTEL SR1GL - Intel E7-4890v2 2.8GHz 15C 37.5MB 155W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR1GL - Intel E7-4890v2 2.8GHz 15C 37.5MB 155W CAD Model

Description

The INTEL SR1GL, or the Intel Xeon E7-4890v2, is a high-end server processor designed for critical enterprise workloads, data analytics, and business intelligence applications that demand peak performance and unmatched reliability. This CPU operates with 15 cores and 30 threads, thanks to Intel Hyper-Threading Technology, enabling it to manage huge volumes of data and complicated computing tasks efficiently. Running at a base clock speed of 2.8GHz, it ensures rapid processing and responsiveness under diverse workloads. One of its standout features is the substantial 37.5MB of Smart Cache, significantly reducing the time needed to access frequently used data and applications, thereby accelerating performance. With a thermal design power (TDP) of 155 watts, it matches its high performance with a corresponding need for effective cooling solutions in data center environments. The E7-4890v2 supports advanced RAS (Reliability, Availability, and Serviceability) features, critical in mission-critical server environments where downtime can have significant consequences. These features include Machine Check Architecture Recovery, which helps in recovering from potentially fatal hardware errors. The processor is compatible with the LGA2011 socket, offering flexibility in choosing compatible server motherboards. It supports DDR3 memory across four channels, providing ample bandwidth for data-intensive applications. Intel's VT-x and VT-d virtualization technologies are also supported, enhancing performance, security, and manageability in virtualized environments. The Intel E7-4890v2 represents a formidable choice for organizations that require robust, reliable, and high-performance computing capabilities to drive their mission-critical applications and data analysis tasks.

You May Also Be Interested in

Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess