EN
  • EN
  • DE

CY62148EV30LL-55ZSXE

Part No CY62148EV30LL-55ZSXE
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 4MBIT 55NS 32TSOP / SRAM Chip Async Single 3V 4M-bit 512K x 8 55ns Automotive 32-Pin TSOP-II Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series MoBL
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mb (512K x 8)
Write Cycle Time - Word, Page 55ns
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 2.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 32-SOIC (0.400", 10.16mm Width)
Manufacturer Package 32-TSOP II
Win Source Part Number 772043-CY62148EV30LL-55ZSXE
Popularity Medium
Supply and Demand Status Limited
Family Name CY62148EV30LL
ECCN 3A991.b.2.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY62148EV30LL-55ZSXE CAD Model

Description

The CY62148EV30LL-55ZSXE from Cypress Semiconductor Corp is a volatile memory IC. It has a capacity of 4Mb (512K x 8) and features a SRAM-Asynchronous technology.

  • Voltage Supply: 2.2V to 3.6V
  • Access Time: 55ns
  • Package/Case: 32-SOIC
  • Package: Tray
  • RoHS Compliant: Yes
  • ECCN: 3A991.b.2.a

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
Cypress Semiconductor Corp
IC SRAM 9MBIT PARALLEL 100TQFP
Lowest to $6.7233
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II / Automotive 4-Mbit (256K x 16) Static RAM Wide voltage range: 2.20 V to 3.60 V
Lowest to $6.9158
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 119PBGA / 18 Mbit (512 K × 36/1 M × 18) Flow Through SRAM
Lowest to $39.2665
Cypress Semiconductor Corp
IC SRAM 16MBIT PAR 54TSOP II
Lowest to $36.0196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess