EN
  • EN
  • DE

CY62256VLL-70SNI

Part No CY62256VLL-70SNI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 32K x 8 Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164387-CY62256VLL-70SNI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY62256VLL-70SNI CAD Model

Description

The CY62256VLL-70SNI is a high-performance CMOS Static RAM (SRAM) device manufactured by Cypress Semiconductor Corp. It is known for its low voltage operation and fast access times, making it well-suited for a variety of applications where both speed and power efficiency are important. This SRAM is designed to provide reliable data storage and quick read/write cycles.

Applications

  • Portable Devices: Commonly used in handheld devices where low power consumption is essential, such as portable gaming systems and personal digital assistants.
  • Embedded Systems: Suitable for a wide range of embedded systems applications requiring high-speed memory.
  • Cache Memory: Employed as cache memory in microcontrollers and microprocessors to improve performance.
  • Data Logging: Used in data logging applications requiring fast and reliable data storage.
  • Industrial Control Systems: Can be found in industrial control systems for data buffering and control applications.

Features

  • Fast Access Time: Offers a quick access time of 70 ns.
  • Low Voltage Operation: Operates at a low voltage, reducing power consumption.
  • CMOS Technology: Utilizes CMOS technology for high performance and power efficiency.
  • Data Retention: Provides reliable data retention capabilities.
  • Package Options: Available in various package options for design flexibility.

Benefits

  • Improved System Performance: Fast access times contribute to enhanced system performance.
  • Extended Battery Life: Low voltage operation helps extend battery life in portable devices.
  • High Reliability: CMOS technology ensures high reliability and data integrity.
  • Simplified Integration: Easy to integrate into existing systems with minimal design effort.
  • Cost-Effective Solution: Provides a good balance between performance and cost.

Additional Details

The CY62256VLL-70SNI is a 32K x 8 bit static RAM designed for low voltage operation. The SRAM is fabricated using Cypress's advanced CMOS technology, ensuring high speed and low power consumption. With a fast access time of 70ns, it is suitable for applications requiring rapid data access. It is commonly found in systems where both low power operation and high-speed memory are essential. Due to its end-of-life status, consider potential replacements for new designs.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess