EN
  • EN
  • DE
  • IT

CY7B994V-5AC

Part No CY7B994V-5AC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description High-Speed Multi-Phase PLL Clock Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164514-CY7B994V-5AC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B994V-5AC CAD Model

Description

The CY7B994V-5AC is a Programmable Skew Clock Buffer from Cypress Semiconductor Corp (now Infineon Technologies). It is designed to provide precise clock distribution and skew control in high-performance digital systems. As an end-of-life (EOL) product, it's important to note that new designs may need to consider alternative solutions.

Applications:

  • Clock Distribution Networks: Used to distribute clock signals throughout a digital system.
  • Skew Control: Allows for precise adjustment of clock skew to optimize timing margins.
  • High-Performance Computing: Used in servers, workstations, and other high-performance computing applications.
  • Networking Equipment: Used in routers, switches, and other networking devices.

Features:

  • Programmable Skew: Allows for precise adjustment of clock skew.
  • Low Jitter: Provides clean clock signals with minimal jitter.
  • Multiple Outputs: Distributes clock signals to multiple destinations.
  • Wide Frequency Range: Supports a wide range of clock frequencies.
  • End-of-Life (EOL): Important to note that this product is no longer actively manufactured.

Benefits:

  • Improved Timing Margins: Precise skew control improves timing margins, enhancing system performance.
  • Reduced System Noise: Low jitter reduces system noise, improving signal integrity.
  • Simplified Clock Distribution: Multiple outputs simplify clock distribution.
  • Flexible Clocking: Wide frequency range supports a variety of clocking requirements.
  • Legacy System Support: May be required for maintaining existing systems, though new designs should consider alternatives due to EOL status.

Additional Details:

The CY7B994V-5AC operates on a specific supply voltage, typically 3.3V or 5V. The programmable skew feature allows designers to fine-tune the timing of clock signals to compensate for propagation delays and other timing variations. The device's low jitter performance ensures that the clock signals are clean and stable, minimizing timing errors. Due to its EOL status, consider alternatives for new designs. Detailed specifications, including propagation delays, jitter specifications, and operating conditions, can be found in the Cypress Semiconductor (now Infineon Technologies) datasheet. The package is typically a surface-mount package to allow for efficient PCB assembly. When considering this part for existing systems, verify availability and consider potential obsolescence issues.

You May Also Be Interested in

Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess