EN
  • EN
  • DE

CY7C0833V-100BBI

Part No CY7C0833V-100BBI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 9MBIT 100MHZ 144FBGA / SRAM Chip Sync Dual 3.3V 9M-bit 512K x 18 5ns 144-Pin FBGA Tray
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Dual Port, Synchronous
Memory Size 9Mb (512K x 18)
Clock Frequency 100MHz
Memory Interface Parallel
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 144-LFBGA
Manufacturer Package 144-FBGA (13x13)
Win Source Part Number 772073-CY7C0833V-100BBI
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C0833V
Introduction Date October 31, 2003
ECCN 3A991.b.2.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C0833V-100BBI CAD Model

Description

The CY7C0833V-100BBI is an electronic component from Cypress Semiconductor Corp.

  • Series: CY7C0833V
  • Category: synchronous SRAM dual port
  • Package: 144-LFBGA
  • Mounting: surface mounted (SMD)
  • Memory Size: 9Mb (512K x 18)
  • Memory Type: volatile
  • Operating Temperature: -40°C to 85°C (TA)
  • Voltage Supply: 3.135 V to 3.465 V
  • Clock Frequency: 100MHz
  • Memory Interface: parallel
  • Manufacturer Package: 144-FBGA (13x13)
  • ECCN: EAR99
  • Product Status: obsolete
  • REACH: unaffected

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 48VFBGA / SRAM Chip Async Single 3.3V 16M-bit 1M x 16 10ns 48-Pin VFBGA Tray
Lowest to $26.0059
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.4593
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess