EN
  • EN
  • DE

CY7C1021-20ZC

Part No CY7C1021-20ZC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 64K x 16 Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164738-CY7C1021-20ZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C1021-20ZC CAD Model

Description

The CY7C1021-20ZC is a high-performance CMOS Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. It is designed for applications requiring rapid data access and reliable storage. This SRAM balances speed and power efficiency, making it a versatile choice for various memory applications.

Applications

  • Cache memory in embedded systems
  • High-speed buffering
  • Industrial automation equipment
  • Networking devices
  • Data acquisition systems

Features

  • Fast access time: 20 ns
  • Low power consumption
  • Single 5V power supply
  • TTL-compatible inputs and outputs
  • Available in various package options, including SOJ
  • Data retention capability

Benefits

  • Fast access speeds contribute to enhanced system performance.
  • Low power consumption enables energy-efficient designs.
  • TTL compatibility simplifies integration with a wide range of digital systems.
  • The single 5V power supply requirement simplifies system power design.
  • Data retention ensures data integrity during power outages.

Additional Details

The CY7C1021-20ZC SRAM leverages advanced CMOS technology to achieve its high-speed performance and low power consumption. Its 20ns access time is designed for quick data retrieval, which is important in applications where fast memory access is crucial. The device's TTL-compatible inputs and outputs facilitate straightforward interfacing with a variety of digital systems. The available package options, including SOJ, offer design flexibility. The device's data retention feature ensures that data is preserved even during power loss. It is important to note that Cypress has designated this product as End-Of-Life. Sourcing this part may require specialized distributors familiar with obsolete or hard-to-find components.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess