EN
  • EN
  • DE
  • IT

CY7C1051DV33-10ZSXI

Part No CY7C1051DV33-10ZSXI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 8MBIT 10NS 44TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 8Mb (512K x 16)
Access Time 10ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 44-TSOP II
Win Source Part Number 1031430-CY7C1051DV33-10ZSXI
Family Name CY7C1051DV33
Introduction Date July 13, 1996
ECCN 3A991.b.2.b
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C1051DV33-10ZSXI CAD Model

Description

The CY7C1051DV33-10ZSXI is an electronic component from Cypress Semiconductor Corp.

  • Family: CY7C1051DV33
  • Memory Size: 8Mb (512K x 16)
  • Access Time: 10ns
  • Temperature Range: -40°C to 85°C (TA)
  • Supply Voltage: 3 V to 3.6 V
  • Alternative Part Number: IS61LV51216-10TLI, IS61LV51216-10T-TR, IS61LV51216-10TL
  • Supply and Demand: balance
  • EOL Date: 2024
  • Halogen-Free: yes
  • Popularity: high

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT 10NS 36SOJ
Lowest to $27.2727
ISSI, Integrated Silicon Solution Inc
256K x 16 HIGH-SPEED CMOS STATIC RAM | IC SRAM 4M PARALLEL 44TSOP II
Lowest to $7.4635
IDT, Integrated Device Technology Inc
IC SRAM 32K PARALLEL 52PLCC
Lowest to $19.4803
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 54TSOP
Lowest to $103.1138
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 44TSOP
Lowest to $8.3158
Cypress Semiconductor Corp
IC SRAM 16M PARALLEL 54TSOP
Lowest to $32.9620
Cypress Semiconductor Corp
8Kx8 SoftStore nvSRAM | IC NVSRAM 64K PARALLEL 28SOIC
Need more? Email Us
Renesas Electronics America
4M SRAM (512-kword X 8-bit)
Lowest to $1.3456
Cypress Semiconductor Corp
IC SRAM 1MBIT 15NS 100TQFP
Lowest to $59.1040

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2941 $55.7646
12+ $8.7059 $104.4708
18+ $8.4118 $151.4124
26+ $7.8236 $203.4136
34+ $7.5294 $255.9996
42+ $7.2353 $303.8826
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess