EN
  • EN
  • DE

CY7C1061AV33-10ZI

Part No CY7C1061AV33-10ZI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 1M x 16 Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164849-CY7C1061AV33-10ZI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1061AV33-10ZI CAD Model

Description

The CY7C1061AV33-10ZI is a high-performance CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor. It is organized as 65,536 words by 16 bits, providing a total memory capacity of 1 Mbit. This SRAM is designed for applications requiring fast access times and low power consumption.

Applications

  • High-speed cache memory
  • Buffer memory
  • Data storage in embedded systems
  • Digital signal processing (DSP) systems
  • Networking equipment

Features

  • High-speed access time: 10 ns
  • Low active power: Typically 120 mA at 3.3V
  • Low standby power: Typically 15 mA at 3.3V
  • Single 3.3V power supply operation
  • Fully static operation: No clock or refresh required
  • TTL-compatible inputs and outputs
  • Available in a 44-pin SOJ package
  • Operating temperature range: -40°C to +85°C

Benefits

  • Fast data access: The 10 ns access time enables quick retrieval and storage of data, improving system performance.
  • Low power consumption: Reduces energy costs and extends battery life in portable devices.
  • Easy integration: TTL-compatible I/O simplifies interfacing with other digital components.
  • Reliable data storage: Fully static operation ensures data retention without the need for refreshing.
  • Wide operating temperature range: Suitable for use in harsh industrial environments.

Additional Details

The CY7C1061AV33-10ZI utilizes advanced CMOS technology to achieve high speed and low power operation. Its static design eliminates the need for external clocks or refresh cycles, simplifying system design and reducing complexity. The device's TTL-compatible inputs and outputs ensure seamless integration with a wide range of digital systems. It is offered in a 44-pin SOJ package, allowing for efficient board-level assembly.

This particular part is categorized as END-OF-LIFE, meaning it is no longer in production by Cypress. Designers should consider this when choosing this part for new designs and consider using a replacement component.

You May Also Be Interested in

California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $229.6800 $229.6800
2+ $205.9200 $411.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess