The SRM20100LMT-10 is a high-speed, low-power 1M-bit static RAM (SRAM) manufactured by Epson Electronics America Inc-Semiconductor Div. It's designed for applications requiring fast access times and minimal power consumption. The device is organized as 128K words by 8 bits and operates from a single 3.3V power supply.
Applications:
- High-performance cache memory
- Buffer memory for data processing
- Industrial control systems
- Networking equipment
- Medical devices
Features:
- High-speed access time: 10ns
- Low power consumption: Active current typically 70mA, Standby current typically 10mA
- Single 3.3V power supply operation
- TTL compatible inputs and outputs
- Data retention voltage: 2.0V (min)
- Available in various package options, including TSOP and SOP
- Operating temperature range: -40°C to +85°C
Benefits:
- Increased system performance due to fast access times.
- Reduced power consumption extends battery life in portable devices and lowers overall system power requirements.
- Simplified system design with single 3.3V operation.
- Easy integration with standard TTL logic.
- Reliable data retention ensures data integrity even during power loss.
- Versatile package options provide flexibility in PCB layout.
- Wide operating temperature range allows for use in harsh environments.
Technical Specifications:
The SRM20100LMT-10 features a typical access time of 10ns, making it suitable for high-speed memory applications. Its low power consumption is achieved through advanced CMOS technology. The device supports standard TTL-compatible I/O levels, simplifying interfacing with other system components. Several package types are available, including TSOP44 and SOP44. The device operates within a temperature range of -40°C to +85°C, ensuring reliable operation in diverse environments. It is RoHS compliant. Data retention is guaranteed at a minimum voltage of 2.0V.
This SRAM offers a reliable and efficient memory solution for demanding applications where speed and power consumption are critical factors. The combination of fast access times, low power consumption, and wide operating temperature range makes the SRM20100LMT-10 a suitable choice for embedded systems, industrial control, and portable devices.