EN
  • EN
  • DE

CY7C1062AV33-12BGC

Part No CY7C1062AV33-12BGC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description The CY7C1062AV33 is a high-performance CMOS Static RAM organized as 524,288 words by 32 bits.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164858-CY7C1062AV33-12BGC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1062AV33-12BGC CAD Model

Description

The CY7C1062AV33-12BGC is a high-performance 3.3V Static RAM (SRAM) device from Cypress Semiconductor. This SRAM is specifically designed for applications requiring very fast access times and low power consumption. It provides a robust and reliable memory solution for various embedded systems, portable devices, and high-speed applications.

Applications

  • High-speed cache memory
  • Embedded systems
  • Portable electronic devices
  • Networking equipment
  • Digital signal processing (DSP) systems

Features

  • Very fast access time: 12 ns
  • Low power consumption
  • 3.3V power supply operation
  • TTL-compatible inputs and outputs
  • Available in BGA package for compact design

Benefits

  • Significantly improved system performance due to extremely fast memory access
  • Extended battery life in portable devices due to low power consumption
  • Simplified system integration with TTL-compatible I/O
  • Reduced board space with compact BGA package
  • High reliability and robustness for demanding applications

Additional Details

The CY7C1062AV33-12BGC is manufactured using Cypress' advanced CMOS technology, ensuring both high speed and low power operation. Its very fast 12 ns access time makes it ideal for applications where quick data retrieval is critical. The device operates from a 3.3V power supply, making it suitable for portable and battery-powered systems. The BGA package allows for a compact design, making it ideal for space-constrained applications. The TTL-compatible inputs and outputs simplify integration with other digital circuits. Its low power consumption further enhances its suitability for energy-conscious applications.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $1.5847
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess