EN
  • EN
  • DE

CY7C1303AV25-133BZC

Part No CY7C1303AV25-133BZC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 18-Mb Burst of 2 Pipelined SRAM with QDR™ Architecture
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164916-CY7C1303AV25-133BZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1303AV25-133BZC CAD Model

Description

The CY7C1303AV25-133BZC is a high-performance, 4.5Mb Synchronous Pipelined Burst SRAM from Cypress Semiconductor. This SRAM is designed for applications requiring high bandwidth and low latency data access, operating at a frequency of 133 MHz. It is configured as a 128K x 36 or 256K x 18 device. The device integrates advanced features to optimize performance in demanding memory applications.

Applications

  • Networking Equipment: Routers, switches, and other networking devices where fast memory access is critical.
  • High-Performance Computing: Servers and workstations needing quick data retrieval and storage.
  • Telecommunications: Base stations and communication infrastructure for signal processing and data buffering.
  • Imaging and Video Processing Systems: Applications that require fast frame buffering and image manipulation.
  • Industrial Automation: Real-time control systems and data acquisition units.

Features

  • High-Speed Clock Frequency: Operates at 133 MHz.
  • On-Chip Synchronous Pipelined Burst Logic: Enables high data throughput.
  • Configurable Memory Organization: Available in 128K x 36 or 256K x 18 configurations, offering flexibility for various data widths.
  • Single 2.5V Power Supply: Operates on a single 2.5V power supply, reducing power consumption.
  • LVTTL-Compatible Inputs and Outputs: Simplifies interfacing with other system components.
  • Available in a 100-pin BGA Package: Enables high-density board mounting.
  • Internal Input Resistors on Address and Control Inputs: Reduces external component count and simplifies PCB design.

Benefits

  • High Bandwidth: The 133 MHz clock speed and pipelined architecture enable high data transfer rates, crucial for bandwidth-intensive applications.
  • Low Latency: Synchronous operation ensures minimal latency, enabling quick access to stored data, which is vital for real-time applications.
  • Simplified System Design: LVTTL compatibility and internal resistors on inputs reduce the need for external components, simplifying the overall system design and reducing board space.
  • Reduced Power Consumption: Single 2.5V supply reduces the power requirements, making it suitable for power-sensitive applications.
  • Increased Reliability: Cypress's reputation for quality ensures a reliable component suitable for mission-critical systems.

Technical Specifications

The CY7C1303AV25-133BZC SRAM operates with a single 2.5V power supply. It supports burst read and write operations, enabling efficient data transfer. The device is offered in a 100-pin BGA package for easy integration into high-density PCB layouts. The synchronous pipelined burst architecture ensures compatibility with high-speed processors and data paths. This SRAM features an internal voltage regulator for stable operation and enhanced noise immunity. It is designed to meet the rigorous demands of high-performance computing and networking applications.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess