EN
  • EN
  • DE

CY7C1311BV18-250BZC

Part No CY7C1311BV18-250BZC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 18-Mbit QDR-II SRAM 4-Word Burst Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164922-CY7C1311BV18-250BZC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1311BV18-250BZC CAD Model

Description

The CY7C1311BV18-250BZC is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) from Cypress Semiconductor. This SRAM is designed for applications requiring high bandwidth and fast access times, making it suitable for networking, telecommunications, and high-performance computing systems. It operates at a high clock frequency and provides a wide data bus for rapid data transfer.

Applications:

  • Networking equipment (routers, switches)
  • Telecommunications systems
  • High-performance computing
  • Data storage and retrieval
  • Digital signal processing (DSP)

Features:

  • High-speed clock frequency: 250 MHz
  • Synchronous operation: Ensures precise data transfer synchronized with the clock signal.
  • Pipelined burst architecture: Enables continuous data flow and high throughput.
  • 18-bit data bus width: Allows for parallel data transfer, enhancing bandwidth.
  • On-chip address and control registers: Simplifies memory management and control.
  • Low operating voltage: 1.8V core power supply to minimize power consumption.
  • Available in a BGA (Ball Grid Array) package: Facilitates easy surface mounting and efficient heat dissipation.

Benefits:

  • Increased system performance: High clock frequency and pipelined burst architecture contribute to faster data access and processing.
  • Improved data throughput: Wide data bus enables rapid data transfer, maximizing bandwidth.
  • Simplified system design: On-chip features streamline memory management and control.
  • Reduced power consumption: Low operating voltage minimizes power dissipation, improving energy efficiency.
  • Enhanced reliability: Robust design and manufacturing processes ensure dependable operation.

Additional Details:

The CY7C1311BV18-250BZC is organized internally to support high-speed data access. The synchronous operation simplifies memory control and timing, while the pipelined burst architecture allows for continuous data flow. The device is fabricated using advanced CMOS technology to optimize performance and power efficiency. It is packaged in a BGA, which provides excellent thermal characteristics and simplifies PCB layout. Its end-of-life status suggests that designers should consider newer, more readily available memory solutions for new designs.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess