EN
  • EN
  • DE

CY7C1372BV25-133ACT

Part No CY7C1372BV25-133ACT
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Description Cypress TQFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1171212-CY7C1372BV25-133ACT
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1372BV25-133ACT CAD Model

Description

The CY7C1372BV25-133ACT is a high-performance synchronous pipelined burst SRAM (Static Random-Access Memory) device from Cypress Semiconductor. It is designed for applications requiring high bandwidth and fast access times. This SRAM is commonly used in networking equipment, high-performance computing, and other demanding applications where data throughput is critical.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices for packet buffering and data storage.
  • High-Performance Computing: Employed in servers, workstations, and other high-performance computing systems for fast memory access.
  • Graphics Cards: Utilized in graphics cards for frame buffer memory.
  • Test and Measurement Equipment: Used in oscilloscopes, logic analyzers, and other test equipment for data acquisition and storage.

Features:

  • High-Speed Operation: Supports clock frequencies up to 133 MHz, enabling fast data access.
  • Synchronous Pipelined Burst Architecture: Provides high bandwidth and efficient data transfer.
  • 2.5V Power Supply: Operates at a low voltage for reduced power consumption.
  • Available in TQFP Package: Offers a compact footprint for space-constrained applications.
  • Internal Input Registers: Latches all input signals, simplifying system design.
  • Byte Write Enable: Allows for flexible memory updates.

Benefits:

  • Increased System Performance: High-speed operation and pipelined architecture improve overall system performance.
  • Reduced Power Consumption: Low voltage operation minimizes power dissipation.
  • Simplified System Design: Internal input registers and byte write enable simplify interfacing with other components.
  • High Bandwidth: Enables fast data transfer for demanding applications.

Additional Details:

The CY7C1372BV25-133ACT is organized as 256K x 8 bits. It supports a burst access sequence, which allows for multiple data transfers with a single address. The device also includes an output enable (OE) pin and a chip enable (CE) pin for flexible memory control. The operating temperature range is typically 0°C to +70°C. The datasheet provides detailed timing diagrams and specifications for optimal performance. The device is also available in lead-free packaging options.

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
TDK Corporation
Lowest to $0.5994
Chilisin
Lowest to $0.0021
ACX
Lowest to $0.1640
Chilisin
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
C&K Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess