EN
  • EN
  • DE

CY7C138-35JC

Part No CY7C138-35JC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 4K x 8/9 Dual-Port Static RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165121-CY7C138-35JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C138-35JC CAD Model

Description

The CY7C138-35JC is a high-performance Static Random-Access Memory (SRAM) device manufactured by Cypress Semiconductor. This memory component is designed for applications requiring fast data access times, such as cache memory, embedded systems, and industrial control equipment. This product is designated as END-OF-LIFE by the manufacturer.

Applications

  • Cache memory: High-speed data storage for processors and microcontrollers.
  • Embedded systems: Memory for real-time control systems and data acquisition devices.
  • Industrial control equipment: Memory for programmable logic controllers (PLCs) and other automation systems.
  • Test and Measurement Equipment
  • Medical Devices

Features

  • High-speed operation: 35 ns access time.
  • Low power consumption: Reduces energy requirements.
  • Available in various package options, including PLCC (Plastic Leaded Chip Carrier).
  • Operating Voltage: Typically 5V (check datasheet for specific voltage).
  • TTL-compatible inputs and outputs.

Benefits

  • Improved system performance: Fast access time enhances data processing speed.
  • Reduced energy costs: Low power consumption minimizes energy usage and heat generation.
  • Flexible integration: Various package options allow for easy incorporation into different system designs.
  • Reliable operation: Designed for robust performance in demanding environments.

Additional Details

The CY7C138-35JC SRAM device typically operates at 5V and features TTL-compatible inputs and outputs. It's typically packaged in a PLCC package. Given its End-Of-Life status, designers should find replacement options for future designs.

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess