EN
  • EN
  • DE

CY7C1380S-167BZC

Part No CY7C1380S-167BZC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 18MBIT 167MHZ 165FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 18Mb (512K x 36)
Clock Frequency 167MHz
Access Time 3.4ns
Memory Interface Parallel
Operating Supply Voltage 3.135 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 165-LBGA
Manufacturer Package 165-FBGA (13x15)
Manufacturer Homepage www.cypress.com
Win Source Part Number 723125-CY7C1380S-167BZC
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 3A991.b.2.a
Country of Origin Thailand
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian CY7C1380S-167BZC CAD Model

Description

The CY7C1380S-167BZC is a synchronous SRAM manufactured by Cypress Semiconductor Corp.

  • Memory Size: 18Mb (512K x 36)
  • Package: 165-LBGA
  • Operating Temperature: 0°C to 70°C
  • Technology: SRAM - Synchronous
  • Operating Supply Voltage: 3.135 V to 3.6 V
  • Access Time: 3.4ns
  • Status: Obsolete (EOL)
  • Popularity: Medium

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 16MBIT 10NS 48TSOP
Lowest to $17.8196
Cypress Semiconductor Corp
SRAM Chip Async Single 3V 1M-bit 128K x 8 45ns 32-Pin STSOP-I Tray / IC SRAM 1MBIT 45NS 32STSOP
Lowest to $3.7199
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
Cypress Semiconductor Corp
IC SRAM 4MBIT 100MHZ 100TQFP
Lowest to $7.3135
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM | IC NVSRAM 8M PARALLEL 54TSOP
Lowest to $81.1699
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 45NS 44TSOP / SRAM Chip Async Single 2.5V/3.3V 8M-bit 1M x 8 45ns 44-Pin TSOP-II
Lowest to $3.6090

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess