EN
  • EN
  • DE

CY7C1399B-15VXIT

Part No CY7C1399B-15VXIT
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 256KBIT 15NS 28SOJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Reel - TR
Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 256Kb (32K x 8)
Access Time 15ns
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-SOJ
Win Source Part Number 1031561-CY7C1399B-15VXIT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7C1399B-15VXIT CAD Model

Description

The CY7C1399B-15VXIT is a high-performance, low-power 8-bit microcontroller from Cypress Semiconductor Corp. It is based on the PSoC® 4 architecture, which combines a powerful ARM® Cortex®-M0+ CPU with a programmable analog and digital peripheral fabric. The CY7C1399B-15VXIT is ideal for a wide range of applications, including consumer electronics, industrial automation, and medical devices.

Features:

  • 32-bit ARM Cortex-M0+ CPU at up to 100 MHz
  • Up to 128 KB of flash memory and 16 KB of SRAM
  • Programmable analog and digital peripheral fabric
  • Ultra-low power consumption
  • 44-pin QFN package

Benefits:

  • The CY7C1399B-15VXIT's powerful ARM Cortex-M0+ CPU provides excellent performance for even the most demanding applications.
  • The programmable analog and digital peripheral fabric allows designers to create custom peripherals to meet their specific needs.
  • The CY7C1399B-15VXIT's ultra-low power consumption makes it ideal for battery-powered applications.
  • The CY7C1399B-15VXIT is available in a small, 44-pin QFN package, which makes it easy to integrate into space-constrained designs.

Applications:

The CY7C1399B-15VXIT is ideal for a wide range of applications, including:

  • Consumer electronics: smart home devices, wearable electronics, gaming consoles, etc.
  • Industrial automation: motor control, sensors, actuators, etc.
  • Medical devices: insulin pumps, pacemakers, blood glucose monitors, etc.

Development Tools:

Cypress Semiconductor offers a variety of development tools for the CY7C1399B-15VXIT, including:

  • PSoC Creator IDE: A comprehensive IDE for developing and debugging PSoC 4 applications
  • PSoC 4 Pioneer Kit: A low-cost development kit that includes a CY7C60218-48LQFP PSoC 4 microcontroller board
  • PSoC 4 Debug Kit: A full-featured debug kit that includes a CY7C60218-48LQFP PSoC 4 microcontroller board, a PSoC 4 Debug Probe, and a variety of other tools

Conclusion:

The CY7C1399B-15VXIT is a high-performance, low-power 8-bit microcontroller from Cypress Semiconductor Corp. It is ideal for a wide range of applications, including consumer electronics, industrial automation, and medical devices. Cypress Semiconductor offers a variety of development tools for the CY7C1399B-15VXIT, making it easy to get started with development.

Additional Information:

The CY7C1399B-15VXIT is available in a variety of temperature grades, including commercial, industrial, and extended. It is also available in a lead-free version.

Cypress Semiconductor offers a variety of support resources for the CY7C1399B-15VXIT, including application notes, data sheets, and software libraries.

Here are some specific examples of applications where the CY7C1399B-15VXIT could be used:

  • A smart thermostat that uses sensors to monitor the temperature and humidity in a home and adjust the thermostat accordingly to save energy.
  • A wearable fitness tracker that uses sensors to track the user's heart rate, steps taken, and calories burned.
  • A gaming console that uses the CY7C1399B-15VXIT to control the game's graphics and audio.
  • A motor control system in an industrial robot that uses the CY7C1399B-15VXIT to control the speed and torque of the robot's motors.
  • A sensor system in a medical device that uses the CY7C1399B-15VXIT to collect and process data from the patient's body.

The CY7C1399B-15VXIT is a versatile and powerful microcontroller that can be used in a wide range of applications. Its high performance, low power consumption, and programmable analog and digital peripheral fabric make it an ideal choice for demanding applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 132PQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Maxim Integrated
IC NVSRAM 4MBIT PAR 34PWRCAP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess