The CY7C1399B-15Z is a high-performance, 2.5V or 3.3V synchronous pipelined burst SRAM (Static Random Access Memory) device from Cypress Semiconductor. Organized as 256K x 8 bits, this SRAM is designed for applications demanding high-speed memory access and low latency.
Applications
- Networking equipment (routers, switches)
- Data communication systems
- Digital signal processing (DSP)
- High-performance computing
- Embedded systems requiring fast memory access
Features
- High-Speed Operation: 15 ns clock cycle time for fast data access.
- Synchronous Pipelined Burst Architecture: Enables efficient data transfer and low latency.
- Selectable Pipelined or Flow-Through Output Mode: Offers flexibility in system design.
- Internal Input Registers: Reduces external logic requirements.
- Byte Write Enable: Provides flexible memory write operations.
- Available in various packages: Offered in space-saving packages for different application needs.
Benefits
- Enhanced System Performance: High-speed operation significantly improves system performance.
- Efficient Data Handling: Pipelined burst architecture maximizes data throughput.
- Simplified System Design: Integrated features reduce the need for external components.
- Versatile Application: Suitable for a wide range of high-performance memory applications.
- Reliable Operation: Designed for stable and consistent performance.
Specifications
The CY7C1399B-15Z SRAM operates at either 2.5V or 3.3V. It has a clock cycle time of 15 ns and supports burst lengths of 1, 2, 4, or 8. It features TTL-compatible inputs and outputs. The operating temperature range is -40°C to +85°C. The package type is SOJ (Small Outline J-Lead).