EN
  • EN
  • DE

CY7C1420AV18-200BZI

Part No CY7C1420AV18-200BZI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 36-Mbit DDR-II SRAM 2-Word Burst Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165173-CY7C1420AV18-200BZI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C1420AV18-200BZI CAD Model

Description

The CY7C1420AV18-200BZI is a high-speed synchronous SRAM (Static Random Access Memory) from Cypress Semiconductor, designed for high-performance applications. It provides fast data access and high bandwidth, making it suitable for networking, telecommunications, and high-end computing systems. This part is categorized as end-of-life (EOL), so new designs should consider alternative parts.

Applications

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for packet buffering, routing tables, and high-speed data storage.
  • Telecommunications Systems: Found in base stations, wireless communication devices, and optical networking equipment for signal processing and data buffering.
  • High-Performance Computing: Implemented in servers, workstations, and other high-end computing systems for cache memory and data storage applications.
  • Test and Measurement Equipment: Incorporated in oscilloscopes, logic analyzers, and other test instruments for high-speed data acquisition and analysis.
  • Imaging and Video Processing: Utilized in medical imaging devices, video cameras, and other imaging systems for frame buffering and image processing.

Features

  • High-Speed Operation: 200 MHz clock frequency enables fast data access.
  • Synchronous Pipelined Burst Architecture: Optimizes data throughput and reduces latency.
  • 1.8V Power Supply: Operates at a low voltage for reduced power consumption.
  • Byte Write Enable: Allows individual byte write operations.
  • ZQ Calibration: Improves signal integrity and reduces noise.
  • TTL-Compatible Inputs and Outputs: Provides compatibility with other logic devices.

Benefits

  • High System Performance: The fast clock frequency and pipelined architecture improve overall system performance.
  • Increased Data Throughput: Synchronous burst mode optimizes data throughput for efficient data processing.
  • Reduced Power Consumption: Low voltage operation reduces power consumption.
  • Simplified System Design: TTL-compatible inputs and outputs simplify integration with other components.
  • Enhanced Signal Integrity: ZQ calibration improves signal integrity and reduces noise.

Additional Details

The CY7C1420AV18-200BZI is typically packaged in a BGA (Ball Grid Array). It requires a stable 1.8V power supply and proper decoupling capacitors. As this is an EOL product, designers should look for alternatives. Timing parameters should be carefully considered during system integration to ensure correct operation.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess