EN
  • EN
  • DE

ADP1740ACPZ-2.5-R7

Part No ADP1740ACPZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 2 A, Low VIN, Low Dropout Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 3.6V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.28V @ 2A
Output Current 2A
Operating Supply Current 800μA ~ 1.8mA
PSRR 56dB ~ 51dB (1kHz ~ 100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 1141200-ADP1740ACPZ-2.5-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1740
Introduction Date November 13, 2007
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP1740ACPZ-2.5-R7 CAD Model

Description

The ADP1740ACPZ-2.5-R7 is a high-performance, low-dropout linear regulator from Analog Devices Inc., designed to provide a stable and precise 2.5V output voltage. This component is part of a series of LDOs that offer excellent regulation and low noise, making them ideal for sensitive applications such as RF and precision analog circuits.

Key Features

  • Output Voltage: Fixed 2.5V with high accuracy.
  • Output Current: Capable of delivering up to 1A of continuous output current.
  • Low Dropout Voltage: Offers a low dropout performance, which enhances efficiency and allows operation closer to the input voltage.
  • High PSRR: High power supply rejection ratio (PSRR) minimizes the effect of supply voltage variations on the output voltage, making it ideal for noise-sensitive applications.
  • Low Noise: Designed for low output noise, which is critical for RF and precision analog applications.
  • Thermal Protection: Features over-temperature protection to safeguard the device from damage due to overheating.
  • Current Limiting: Built-in current limiting functionality helps protect the regulator and the load from overcurrent conditions.
  • Package: Comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications

The ADP1740ACPZ-2.5-R7 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • RF applications
  • High-performance analog circuits
  • Data acquisition systems
  • Medical devices
  • Industrial controls

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADP1740ACPZ-2.5-R7 is manufactured to the highest standards to ensure consistent performance and longevity, making it a reliable choice for critical applications where stability and precision are paramount.

Ordering Information

The product is available in tape and reel packaging, denoted by the "-R7" suffix, facilitating its use in automated manufacturing processes. For detailed ordering and shipping information, please refer to the manufacturer's official documentation or contact their sales team.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7468 $52.4552
33+ $3.0743 $101.4519
51+ $2.9782 $151.8882
70+ $2.8821 $201.7470
90+ $2.7861 $250.7490
121+ $2.4979 $302.2459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,995 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess