EN
  • EN
  • DE

CY7C1460KV25-167AXC

Part No CY7C1460KV25-167AXC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 36MBIT PARALLEL 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features SRAM - Synchronous, SDR Memory IC 36Mb (1M x 36) Parallel 167 MHz 3.4 ns 100-TQFP (14x20)
Manufacturer Cypress Semiconductor Corp
Series NoBL™
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-TQFP (14x20)
Family Name CY7C1460
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 72
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867718-CY7C1460KV25-167AXC
Ultra Librarian 3D Model Ultra Librarian CY7C1460KV25-167AXC CAD Model

Description

The CY7C1460KV25-167AXC is a synchronous SRAM memory IC from Cypress Semiconductor Corp.

  • Series: NoBL™
  • Memory Size: 36Mb (1M x 36)
  • Interface: Parallel
  • Package Size: 100-LQFP
  • Package Type: Tray
  • Mounting: Surface Mount
  • Temperature Range: 0°C ~ 70°C (TA)
  • Clock Frequency: 167MHz
  • Access Time: 3.4ns
  • Estimated Production Lead Time: 25 weeks
  • REACH: REACH Unaffected

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $0.0347
Cypress Semiconductor Corp
8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $84.8303
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $2.0374
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $7.1090
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $7.0208
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess