The CY7C167-45PC is a high-performance Static RAM (SRAM) device manufactured by Cypress Semiconductor. It is designed for applications requiring fast access times and moderate memory density. This SRAM offers a good balance between speed and power consumption, making it suitable for a range of embedded systems and memory caching applications.
Applications
- Embedded systems
- Cache memory for processors
- Industrial control systems
- Networking devices
- Data acquisition systems
Features
- Fast access time: 45 ns
- Low power consumption
- TTL-compatible inputs and outputs
- Easy memory expansion
- Available in a DIP package
Benefits
- Improved system performance due to fast memory access
- Reduced power consumption for energy-efficient designs
- Simplified interfacing with TTL logic
- Flexible memory configuration with easy expansion capabilities
- Straightforward integration using standard DIP packaging
Additional Details
The CY7C167-45PC operates with a single 5V power supply and features TTL-compatible inputs and outputs, simplifying integration with a wide range of digital logic circuits. Its 45 ns access time ensures rapid data retrieval, enhancing the performance of embedded systems. The device is housed in a DIP (Dual In-line Package) for easy prototyping and integration into existing circuit boards. Further technical details, such as specific power consumption figures and operating temperature ranges, can be found in the device datasheet.
The device is suitable for applications that require a moderate amount of fast memory without excessive power demands, such as in industrial control, data acquisition, or as cache memory in processing systems.