EN
  • EN
  • DE

CY7C170A15PC

Part No CY7C170A15PC
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 4K X 4 Standard SRAM 15 Ns PDIP22
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054286-CY7C170A15PC
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C170A15PC CAD Model

Description

The CY7C170A15PC is a high-performance Static Random Access Memory (SRAM) device manufactured by Cypress Semiconductor Corp. This SRAM is designed for applications requiring fast access times and low power consumption. It is typically used in systems where data needs to be accessed and modified quickly, such as cache memory, high-speed buffers, and control store memories.

Applications

  • Cache memory for microprocessors
  • High-speed buffers in networking equipment
  • Control store memories in embedded systems
  • Data acquisition systems
  • Digital signal processing (DSP) applications

Features

  • High-speed access times: Offers fast read and write operations, typically around 15ns.
  • Low power consumption: Minimizes energy usage, suitable for battery-powered devices.
  • TTL-compatible inputs and outputs: Allows for easy integration with other TTL logic devices.
  • Single 5V power supply: Operates with a single 5-volt power source, simplifying power supply design.
  • Available in various package options: Offers flexibility in mounting and integration into different board layouts.

Benefits

  • Improved system performance: Faster access times reduce latency and increase overall system speed.
  • Reduced power consumption: Low power operation extends battery life in portable applications and reduces heat dissipation in larger systems.
  • Easy integration: TTL compatibility simplifies interfacing with existing logic circuits.
  • Simplified power supply design: Single 5V operation reduces the complexity of power supply requirements.
  • Design flexibility: Various package options allow for optimal integration into different form factors and board layouts.

The CY7C170A15PC is a reliable and efficient memory solution suitable for a wide range of applications where speed, low power consumption, and ease of integration are critical. Its robust design and consistent performance make it a popular choice for engineers designing high-performance systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
NEC
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess