EN
  • EN
  • DE

CY7C192-35LMB

Part No CY7C192-35LMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description CY7C192-35LMB Cy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054299-CY7C192-35LMB
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C192-35LMB CAD Model

Description

The CY7C192-35LMB is a high-performance Static RAM (SRAM) manufactured by Cypress Semiconductor Corp. Designed for applications that require fast access times and low power consumption, this SRAM offers asynchronous operation, making it a versatile choice for various system designs.

Applications:

  • Cache memory in embedded systems
  • Industrial control systems requiring fast memory access
  • Data acquisition systems
  • Networking devices for temporary data storage
  • Portable devices benefiting from low power consumption

Features:

  • Fast Access Time: 35 ns access time ensures quick data retrieval.
  • Asynchronous Operation: Provides flexibility in interfacing with different processors and controllers.
  • Low Power Consumption: Minimizes energy usage, crucial for battery-powered applications.
  • Single 5V Power Supply: Simplifies power supply design.
  • Available in LCC package: LCC package allows for convenient surface mounting.

Benefits:

  • Improved System Responsiveness: Fast access times enhance overall system performance.
  • Extended Battery Life: Low power operation maximizes battery life in portable applications.
  • Simplified Integration: Asynchronous operation eases interfacing with various system components.
  • Reliable Data Storage: Cypress's quality standards ensure reliable memory operation.
  • Versatile Application: Suitable for a wide range of applications due to its asynchronous nature and speed.

Additional Details:

The CY7C192-35LMB is an asynchronous SRAM that operates on a single 5V power supply. It's designed for applications where simplicity and ease of integration are important. Its asynchronous nature means that it doesn't require a clock signal for operation, simplifying memory controller design. It's a reliable and cost-effective memory solution for various embedded and industrial applications. Its low power characteristics make it particularly well-suited for battery-operated devices. The device offers a balance of speed, power consumption, and ease of use.

You May Also Be Interested in

Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
ON Semiconductor
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess