The CY7C199-35SC is a high-speed Static Random Access Memory (SRAM) manufactured by Cypress Semiconductor Corp. It is designed for applications where fast data access and storage are critical. This SRAM offers a good balance of speed, density, and low power consumption, making it suitable for a wide range of applications, including embedded systems, cache memory, and industrial control.
Applications
- Embedded Systems
- Cache Memory
- Industrial Control Systems
- Networking Equipment
- Data Acquisition Systems
Features
- Fast Access Time: 35 ns
- Low Power Consumption
- TTL-Compatible Inputs and Outputs
- Single 5V Power Supply
- Available in SOIC Package
Benefits
- High-Speed Performance: The 35 ns access time allows for rapid data retrieval and processing, enhancing system throughput.
- Energy Efficiency: Low power consumption contributes to longer battery life in portable devices and reduces overall system power consumption.
- Simple Integration: TTL compatibility simplifies interfacing with various digital logic circuits.
- Surface Mount Convenience: The SOIC package facilitates efficient PCB assembly using surface mount technology.
- Reliable Operation: Cypress Semiconductor's commitment to quality ensures stable and dependable performance.
Additional Details
The CY7C199-35SC utilizes advanced CMOS technology. The specific memory organization can be found in the official Cypress Semiconductor datasheet. Consult the datasheet for detailed electrical characteristics, timing specifications, and application notes.