EN
  • EN
  • DE

TMP87PS38F

Part No TMP87PS38F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CMOS 8-Bit Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1270903-TMP87PS38F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP87PS38F CAD Model

Description

The TMP87PS38F is a microcontroller unit (MCU) manufactured by Toshiba Semiconductor and Storage. This device belongs to the TLCS-870 series, offering a blend of performance and features suitable for diverse embedded control applications. It's designed to provide efficient processing and control capabilities in various electronic devices.

Applications

  • Consumer Electronics: Remote controls, home appliances (washing machines, refrigerators).
  • Industrial Control: Automation systems, motor control.
  • Automotive: Dashboard controls, in-car entertainment systems.
  • Office Equipment: Printers, scanners, copiers.
  • Security Systems: Alarm panels, access control systems.

Features

  • 8-bit TLCS-870 CPU core for efficient processing.
  • On-chip ROM for program storage, eliminating the need for external memory in many applications.
  • RAM for data storage and manipulation during operation.
  • Multiple I/O ports for interfacing with external devices and sensors.
  • Timers and counters for precise timing and event management.
  • Serial communication interfaces (UART, SPI) for communication with other devices.
  • A/D converter for analog signal processing and conversion to digital values.
  • Interrupt handling capability for responding to real-time events.
  • Power-saving modes for low-power operation in battery-powered devices.

Benefits

  • Versatile Control: Offers a wide range of functionalities suitable for various control applications.
  • Reduced System Cost: On-chip ROM reduces the need for external memory components.
  • Efficient Performance: 8-bit CPU provides adequate processing power for many embedded tasks.
  • Low Power Consumption: Power-saving modes extend battery life in portable devices.
  • Reliable Operation: Manufactured by Toshiba, a reputable semiconductor manufacturer.

Additional Details

The TMP87PS38F typically operates on a 5V power supply. The operating temperature ranges from -40°C to +85°C. The available memory size for both ROM and RAM vary depending on the specific configuration. Package types often include QFP (Quad Flat Package). Specific data sheets should be consulted for detailed information including the exact ROM size, RAM size, I/O port configuration and electrical characteristics. Proper programming tools and emulators are required for software development and debugging. External components such as pull-up resistors or decoupling capacitors might be required for specific interfaces or functionalities.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess