EN
  • EN
  • DE
  • IT

CY7C199C-12ZXC

Part No CY7C199C-12ZXC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 256KBIT PAR 28TSOP I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12 ns 28-TSOP I
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.465", 11.80mm Width)
Case / Package 28-TSOP I
Family Name CY7C199
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Quantity per package 1170
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867751-CY7C199C-12ZXC
Ultra Librarian 3D Model Ultra Librarian CY7C199C-12ZXC CAD Model

Description

The Cypress Semiconductor Corp CY7C199C-12ZXC is an obsolete SRAM - Asynchronous Memory IC that features 256Kb (32K x 8) Parallel with a 12 ns access time.

  • Package: 28-TSSOP
  • Width: 0.465 inches
  • Mounting: surface-mounted
  • Operating Temperature Range: 0°C to 70°C (TA)
  • Family: CY7C199
  • ECCN: EAR99
  • Popularity: medium
  • Supply and Demand Status: limited
  • MSL Level: 3 (168 Hours)
  • REACH Status: unaffected
  • HTSUS Code: 8542.32.0041

You May Also Be Interested in

Cypress Semiconductor Corp
SRAM Chip Async Single 3.3V 1M-bit 128K x 8 10ns 32-Pin SOJ Tube / IC SRAM 1MBIT 10NS 32SOJ
Lowest to $10.4415
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48TSOP
Lowest to $13.5791
STMicroelectronics
2 Mbit (128K x16) 3.0V Asynchronous SRAM
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 32K PARALLEL 52PLCC
Lowest to $21.8179
Cypress Semiconductor Corp
IC SRAM 1MBIT 15NS 100TQFP
Lowest to $66.1965
Cypress Semiconductor Corp
IC SRAM 36MBIT 250MHZ 165FBGA
Lowest to $38.5390
Cypress Semiconductor Corp
IC SRAM 4M PARALLEL 44TSOP II
Lowest to $4.6179
Cypress Semiconductor Corp
4-Mbit (256K x 18) Pipelined DCD Sync SRAM
Lowest to $10.8378
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 10NS 48MINIBGA
Lowest to $22.0727

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2807 $70.4385
125+ $1.0504 $131.3000
195+ $1.0181 $198.5295
265+ $0.9845 $260.8925
340+ $0.9521 $323.7140
455+ $0.8538 $388.4790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess