EN
  • EN
  • DE

CY7C199CN-15VC

Part No CY7C199CN-15VC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 256K (32K x 8) Static RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165364-CY7C199CN-15VC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C199CN-15VC CAD Model

Description

The CY7C199CN-15VC is a high-speed Static Random Access Memory (SRAM) device manufactured by Cypress Semiconductor Corp. It is designed for applications requiring fast data access and storage. This SRAM offers a good balance of speed, density, and low power consumption, making it well-suited for a variety of applications, including embedded systems, cache memory, and industrial control.

Applications

      
  • Embedded Systems
  •   
  • Cache Memory
  •   
  • Industrial Control Systems
  •   
  • Networking Equipment
  •   
  • Data Acquisition Systems

Features

      
  • Very Fast Access Time: 15 ns
  •   
  • Low Power Consumption
  •   
  • TTL-Compatible Inputs and Outputs
  •   
  • Single 5V Power Supply
  •   
  • Available in SOJ Package

Benefits

      
  • High-Speed Performance: The very fast 15 ns access time enables exceptionally rapid data retrieval and processing, maximizing system performance.
  •   
  • Energy Efficiency: Low power consumption prolongs battery life in portable devices and minimizes overall system power requirements.
  •   
  • Simple Integration: TTL compatibility simplifies interfacing with a broad range of digital logic circuits.
  •   
  • Compact Footprint: The SOJ package allows for efficient use of PCB space, accommodating high-density designs.
  •   
  • Reliable Operation: Cypress Semiconductor's commitment to quality ensures consistent and dependable performance.

Additional Details

The CY7C199CN-15VC utilizes advanced CMOS technology. The specific memory organization (e.g., 32K x 8) is found in the official Cypress Semiconductor datasheet. It's essential to consult the datasheet for detailed electrical characteristics, timing specifications, and application recommendations.

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess