EN
  • EN
  • DE

CY7C287-45WC

Part No CY7C287-45WC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 64K x 8 Reprogrammable Registered PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165432-CY7C287-45WC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C287-45WC CAD Model

Description

The CY7C287-45WC is a high-speed CMOS synchronous FIFO (First-In, First-Out) memory device, designed to provide efficient data buffering and rate matching in high-performance systems. Cypress's advanced CMOS technology ensures low power consumption and high operational speed.

Applications

  • Networking Equipment: Packet buffering, data stream synchronization.
  • Video Processing: Frame buffering, rate conversion.
  • Telecommunications: Voice and data transmission buffering.
  • Data Acquisition Systems: High-speed data capture and storage.
  • Industrial Automation: Data buffering for real-time control systems.

Features

  • High-Speed Operation: 45 ns cycle time.
  • Synchronous Operation: Simplifies timing and control logic.
  • 1024 x 9 Memory Organization: Provides substantial data buffering capacity.
  • Input Ready (IR) and Output Valid (OV) Flags: Facilitate data transfer management.
  • Full, Empty, and Half-Full Flags: Indicate FIFO status for efficient control.
  • Retransmit Capability: Allows for error recovery by re-sending the last data word.

Benefits

  • High Throughput: Enables fast data processing and transmission.
  • Simplified Design: Synchronous operation reduces the complexity of timing and control circuitry.
  • Large Data Buffering: Accommodates variations in data rates and processing speeds.
  • Efficient Data Management: Status flags streamline data flow.
  • Improved Reliability: Retransmit capability enhances data integrity by allowing retransmission of corrupted data.

Additional Details

The CY7C287-45WC features a 1024 x 9 memory array, offering significant buffering capacity. Its synchronous operation aligns data transfers with a system clock, simplifying timing considerations. Input Ready (IR) and Output Valid (OV) flags signal when the FIFO is ready for data and when data is available. Full, empty, and half-full flags provide essential status information. The retransmit function enables data recovery. Consider lifetime buy options or replacements for new projects, given its end-of-life status.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess