EN
  • EN
  • DE

CY7C342B-30JCP

Part No CY7C342B-30JCP
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description CPLD MAX® Family 68-Pin PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054340-CY7C342B-30JCP
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C342B-30JCP CAD Model

Description

The CY7C342B-30JCP is a Programmable High-Performance Logic Device (PLD) from Cypress Semiconductor. It is a versatile component used for implementing custom logic functions in a variety of digital systems. This device offers a combination of speed and flexibility, making it suitable for applications requiring high-performance logic and reconfigurability.

Applications:

  • Address decoding
  • Peripheral control
  • State machine implementation
  • Glue logic
  • Programmable interconnect

Features:

  • High speed: 30ns propagation delay
  • Programmable logic: Allows for custom logic implementation
  • Low power consumption: Efficient power usage for various applications
  • TTL compatible inputs and outputs: Easy integration with other TTL devices
  • Erasable and reprogrammable: Flexibility to modify logic design

Benefits:

  • Reduced component count: Integrates multiple logic functions into a single chip
  • Simplified design: Streamlines the design process by allowing for easy modification of logic
  • Improved performance: Offers high speed and low propagation delay for efficient operation
  • Increased reliability: Cypress Semiconductor products are known for their quality and reliability
  • Cost-effective solution: Provides a cost-efficient alternative to discrete logic components

Additional Details:

The CY7C342B-30JCP is typically programmed using industry-standard PLD programming tools. It utilizes a programmable AND array followed by a fixed OR array architecture. This architecture allows for the implementation of complex logic functions by programming the connections within the AND array. The device is packaged in a J-leaded chip carrier (JCP) package for surface mount assembly.

Designers utilize this PLD to consolidate multiple discrete logic components into a single, programmable chip, saving board space and improving overall system performance. Its reprogrammability provides flexibility during the design and prototyping phases, enabling designers to quickly adapt to changing requirements.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess