EN
  • EN
  • DE

CY7C4245-15JC

Part No CY7C4245-15JC
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 64, 256, 512, 1K, 2K, 4K x 18 Synchronous FIFOs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165565-CY7C4245-15JC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C4245-15JC CAD Model

Description

The CY7C4245-15JC is a synchronous FIFO (First-In, First-Out) memory device manufactured by Cypress Semiconductor Corp. It is designed for high-speed data buffering and rate matching applications. This FIFO offers a fast access time of 15ns, enabling it to operate efficiently in systems requiring rapid data transfer. While categorized as END-OF-LIFE, understanding its features and applications remains relevant for legacy system maintenance and educational purposes.

Applications

  • Data communication systems
  • Digital signal processing (DSP)
  • Image processing
  • Networking equipment
  • High-speed data acquisition systems

Features

  • High-speed operation: 15ns access time.
  • Synchronous timing: Simplifies system design and timing control.
  • FIFO architecture: Ensures data integrity by maintaining the order of data input and output.
  • Expandable: Can be cascaded to increase memory depth.
  • Low power consumption: Contributes to energy efficiency in target applications.
  • Available in various package options: Offers flexibility in board layout and assembly.

Benefits

  • Improved system performance: Fast access time reduces bottlenecks in data transfer.
  • Simplified system design: Synchronous operation streamlines timing considerations.
  • Enhanced data integrity: FIFO architecture guarantees data order preservation.
  • Increased memory capacity: Expandability allows for scaling memory resources as needed.
  • Reduced power consumption: Contributes to lower operating costs and environmental impact.
  • Flexible integration: Various package options facilitate easy incorporation into different system designs.

Additional Details

The CY7C4245 family features a synchronous architecture, meaning that all data transfers are synchronized to a common clock signal. This simplifies system design and ensures reliable data transfer. The FIFO's depth and width determine its storage capacity. While specific details on depth and width are design-dependent, Cypress typically offers various configurations to suit different application needs. The device operates within a specific voltage range, typically 3.3V or 5V, and adheres to industry-standard protocols for data transfer. Despite being an end-of-life product, datasheets and application notes may still be available from Cypress or distributor websites for reference.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0721 $66.2163
7+ $18.1104 $126.7728
10+ $17.5445 $175.4450
14+ $16.9785 $237.6990
18+ $16.4126 $295.4268
24+ $14.7147 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess