EN
  • EN
  • DE

CY7C53120E4-40AXIT

Part No CY7C53120E4-40AXIT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU NEURON 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462362-CY7C53120E4-40AXIT
Manufacturer Cypress Semiconductor Corp
Package Tape & Reel (TR)
Product Status Obsolete
Applications Network Processor
Core Processor Pipelined
Program Memory Type FLASH (4 kB), ROM (12 kB)
Controller Series CY7C531xx
RAM Size 2K x 8
Interface Serial
Number of I/O 11
Voltage - Supply 4.5 V ~ 5.5 V
Operating Temperature -40°C ~ 85°C
Grade -
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-TQFP (10x10)
Ultra Librarian 3D Model Ultra Librarian CY7C53120E4-40AXIT CAD Model

Description

The CY7C53120E4-40AXIT from Cypress is a specialized microcontroller unit (MCU) that is part of the NEURON series, designed for networked automation control applications. Encased in a 44LQFP package, this MCU integrates advanced networking capabilities right at the silicon level, facilitating the development of complex distributed control systems. The NEURON series is renowned for its support of the LonWorks network protocol, making the CY7C53120E4-40AXIT an excellent choice for building automation, industrial control, and other applications requiring reliable network communication and efficient data handling. Its robust architecture, coupled with the ability to handle intricate networking protocols, ensures that this MCU provides a reliable foundation for developing systems that demand high degrees of connectivity and reliability.

You May Also Be Interested in

Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess