EN
  • EN
  • DE

HMC423MS8TR

Part No HMC423MS8TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC MIXER LO AMP 8MSOP / Up/Down Conv Mixer 1.3GHz 8-Pin MSOP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
RF Type CATV
Frequency 600MHz ~ 1.3GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Operating Supply Current 15mA
Operating Supply Voltage 3V
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 776107-HMC423MS8TR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC423
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC423MS8TR CAD Model

Description

Product Overview: HMC423MS8TR by Analog Devices Inc.

The HMC423MS8TR is a high-performance, programmable divider from Analog Devices Inc., designed to cater to a wide array of RF and IF applications. This sophisticated component is part of the company's Hittite Microwave series, which is renowned for its precision and reliability in signal processing tasks.

Key Features

  • Frequency Range: The HMC423MS8TR operates over a broad frequency range, making it versatile for use in various systems.
  • Programmability: It features a programmable division factor, allowing designers to tailor the divider to their specific requirements.
  • High Integration: Its MS8G surface-mount package integrates several functions, reducing the need for additional components and simplifying design.
  • Low Power Consumption: The device is optimized for low power usage, which is crucial for battery-powered or energy-efficient systems.

Applications

The HMC423MS8TR is suitable for a range of applications, including:

  • Synthesizers
  • Frequency Modulation and Demodulation Systems
  • Wireless Communication Devices
  • Test Equipment
  • Phase Locked Loops (PLLs)

Technical Specifications

Parameter Value
Package/Case MSOP-8
Operating Temperature -40°C to +85°C
Supply Voltage 2.7V to 5.5V

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability, and the HMC423MS8TR is no exception. This product undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry sectors it serves.

Ordering Information

The HMC423MS8TR is available for order now. For more information on pricing and availability, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
NXP / Nexperia
Need more? Email Us
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7997 $58.7937
51+ $2.2973 $117.1623
78+ $2.2257 $173.6046
108+ $2.1541 $232.6428
139+ $2.0825 $289.4675
186+ $1.8665 $347.1690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,489 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess