EN
  • EN
  • DE

CY7C63101C-QXC

Part No CY7C63101C-QXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description Universal Serial Bus Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series M8
Packaging Tube
Part Status Obsolete(EOL)
Applications USB Microcontroller
Core Processor M8A
Program Memory Type OTP (4 kB)
Controller Series CY7C631xx
RAM Size 128 x 8
Interface USB
Number of I/O 16
Operating Supply Voltage 4 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-QSOP
Win Source Part Number 1165685-CY7C63101C-QXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C63101C
Introduction Date January 02, 2006
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY7C63101C-QXC CAD Model

Description

The CY7C63101C-QXC from Cypress Semiconductor Corp is a USB Microcontroller with an interface of USB and has a package of 24-SSOP (0.154", 3.90mm Width).

  • Interface: USB
  • Package: 24-SSOP (0.154", 3.90mm Width)
  • Operating Supply Voltage: 4 V ~ 5.25 V
  • Operating Temperature Range: 0°C ~ 70°C
  • Applications: integrated circuits (ICs)
  • Alternative parts (cross-reference): CY7C63101A-QC, CY7C63101A-SC, and CY7C63101C-QXCT
  • Status: obsolete
  • Estimated EOL date: yes

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Infineon Technologies
TPM /
Lowest to $8.7314
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.9765
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess