EN
  • EN
  • DE
  • IT

CY7C63723C-PXC

Part No CY7C63723C-PXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description RISC MICROCONTROLLER, 8-BIT, OTP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Cypress Semiconductor Corp
Series enCoRe™
Package Tube
Product Status Obsolete
Programmable Not Verified
Applications USB Microcontroller
Core Processor M8B
Program Memory Type OTP (8kB)
Controller Series CY7C637xx
RAM Size 256 x 8
Interface PS/2, USB
Number of I/O 10
Voltage - Supply 3.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number CY7C63723
Standard Package 167 pcs
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 583005-CY7C63723C-PXC
Ultra Librarian 3D Model Ultra Librarian CY7C63723C-PXC CAD Model

Description

The CY7C63723C-PXC is an application-specific microcontroller designed for USB applications.

  • Core Processor: M8B
  • Package: Tube
  • I/O Interfaces: 10
  • Program Memory Type: OTP
  • Memory Size: 8kB
  • RAM Size: 256 x 8
  • Voltage Range: 3.5V to 5.5V
  • Mounting Type: Through-Hole
  • Package / Case: 18-DIP
  • Temperature Range: 0°C to 70°C
  • Status: Obsolete

You May Also Be Interested in

Sipex Corporation
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $11.8002
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Nuvoton Technology Corporation of America
IC LPC SUPER I/O 128LQFP
Lowest to $20.1077

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.7587 $70.0696
18+ $7.1867 $129.3606
28+ $6.9621 $194.9388
39+ $6.7376 $262.7664
50+ $6.5129 $325.6450
67+ $5.8392 $391.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,296 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess