EN
  • EN
  • DE

CY7C64315-16LKXCT

Part No CY7C64315-16LKXCT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU USB ENCORE CONTROL 16QFN / enCoRe™ V Full-Speed USB Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Packaging Reel
Applications USB Microcontroller
Core Processor M8C
Program Memory Type FLASH (16kB)
Controller Series CY7C643xx
RAM Size 1K x 8
Interface I2C, SPI, USB
Number of I/O 11
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-UFQFN
Supplier Device Package 16-QFN (3x3)
Part Number Series CY7C64315
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810471-CY7C64315-16LKXCT
Ultra Librarian 3D Model Ultra Librarian CY7C64315-16LKXCT CAD Model

Description

The Cypress Semiconductor Corp CY7C64315-16LKXCT is a USB microcontroller manufactured by Cypress Semiconductor Corp. It comes with an M8C core processor and interfaces like I2C, SPI, and USB.

  • Core Processor: M8C
  • Interfaces: I2C, SPI, USB
  • I/Os: 11
  • FLASH Program Memory: 16kB
  • RAM Size: 1K x 8
  • Controller Series: CY7C643xx
  • Package: 16-QFN (3x3)
  • Temperature Range: 0°C to 70°C
  • Supply Voltage: 3V to 5.5V
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 2,500

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
Lowest to $8.1612
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Ricoh
Need more? Email Us
Ricoh
Lowest to $13.5909
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Ricoh
Need more? Email Us
Ricoh
Lowest to $23.3784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.2201 $77.2201
2+ $63.3601 $126.7202
3+ $61.3801 $184.1403
4+ $59.4000 $237.6000
6+ $57.4201 $344.5206
7+ $51.4800 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 368 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess