EN
  • EN
  • DE

TLP3502A(N

Part No TLP3502A(N
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case DIP10
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727880-TLP3502A(N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP3502A(N CAD Model

Description

The TLP3502A(N is an isolated IGBT gate driver from Toshiba Semiconductor and Storage. This device is designed for driving insulated gate bipolar transistors (IGBTs) and power MOSFETs in various applications, providing electrical isolation between the control circuit and the power stage.

Applications:

  • Inverter Circuits: Used in motor drives, solar inverters, and uninterruptible power supplies (UPS).
  • Power Supplies: Employed in switching power supplies and power factor correction (PFC) circuits.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs) and other industrial control systems.
  • Welding Machines: Used in welding equipment to control the IGBTs that switch high currents.
  • Medical Equipment: Employed in medical devices requiring electrical isolation and precise IGBT control.

Features:

  • Isolation Voltage: High isolation voltage (typically 5000 Vrms) to ensure safety.
  • Output Current: High output peak current capability for driving IGBTs effectively.
  • Operating Temperature: Wide operating temperature range for use in various environments.
  • Package: DIP8 package for easy PCB mounting.
  • Input Threshold Current: Low input threshold current for easy interfacing with control circuits.
  • Propagation Delay: Short propagation delay for quick response times.

Benefits:

  • Electrical Isolation: Provides electrical isolation between the control and power circuits, enhancing safety.
  • High Performance: High output current and short propagation delay ensure effective IGBT driving.
  • Easy to Use: DIP8 package simplifies PCB design and assembly.
  • Reliable Operation: Designed for reliable performance in industrial and high-voltage applications.

Additional Details:

The TLP3502A(N IGBT gate driver from Toshiba is designed to provide robust electrical isolation and efficient IGBT control. Its high isolation voltage protects the control circuitry from high-voltage transients and ground loops. The high output peak current capability ensures that the IGBTs are switched on and off quickly and reliably. The device is constructed with a low input threshold current, allowing it to be easily driven by microcontrollers or other low-power control signals. It operates over a wide temperature range to suit a variety of operating conditions. The TLP3502A(N is a critical component for designing reliable and safe power electronic systems, ensuring optimal performance and safety.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess