EN
  • EN
  • DE

CY7C68034-56LFXC

Part No CY7C68034-56LFXC
Manufacturer Cypress Semiconductor Corp
Catalog Memory - Controllers
Description EZ-USB NX2LP-Flex™ Flexible USB NAND Flash Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series EZ-USB NX2LP-Flex
Packaging Tray
Part Status Obsolete(EOL)
Controller Type NAND Flash - USB
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN-EP (8x8)
Win Source Part Number 1165735-CY7C68034-56LFXC
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C68034
Introduction Date March 25, 2004
ECCN 3A991.a.3
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CY7C68034-56LFXC CAD Model

Description

The Cypress Semiconductor Corp CY7C68034-56LFXC is a NAND Flash - USB type controller IC that operates @ an operating supply voltage of 3V to 3.6V.

  • Package: 56-VFQFN Exposed Pad
  • Series: EZ-USB NX2LP-Flex
  • Status: obsolete
  • Popularity: medium
  • Estimated EOL Date: over
  • Supply and Demand Status: limited
  • ECCN: 3A991.a.3 compliant
  • Compliance: Halogen Free compliant

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
QuickLogic
DRAM CONTROLLER, CMOS,
Need more? Email Us
QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess