EN
  • EN
  • DE

CY7C9537B-BLC

Part No CY7C9537B-BLC
Manufacturer Cypress Semiconductor Corp
Catalog Specialized ICs
Description IC FRAMER 504BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Cypress Semiconductor Corp
Series CY7C
Package Bulk
Product Status Active
Programmable Not Verified
Type Framer
Mounting Type Surface Mount
Package / Case 504-LBGA
Supplier Device Package 504-BGA (37.5x37.5)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 916513-CY7C9537B-BLC
Ultra Librarian 3D Model Ultra Librarian CY7C9537B-BLC CAD Model

Description

The CY7C9537B-BLC is a specialized IC (Integrated Circuit) known as a framer manufactured by Cypress Semiconductor Corp.

  • Series: CY7C
  • Status: Active
  • Packaging: Bulk
  • Package Quantity: 1 piece
  • Programmability: Not Verified
  • Mounting Type: Surface Mount
  • Package/Case: 504-LBGA
  • Supplier Device Package: 504-BGA (37.5x37.5)
  • ECCN: 5A991B
  • MSL: 3 (168 hours)
  • REACH: Vendor undefined
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess