EN
  • EN
  • DE

CY8C20247-24SXI

Part No CY8C20247-24SXI
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC CAPSENCE 16K FLASH 16SOIC / M8C CMOS Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Series CapSense Controllers
Packaging Tube
Applications Capacitive Sensing
Core Processor M8C
Program Memory Type FLASH (16 kB)
Controller Series CY8C20xx7/S
RAM Size 2K x 8
Interface I2C, SPI
Number of I/O 13
Operating Supply Voltage 1.71 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 772167-CY8C20247-24SXI
Popularity Medium
Supply and Demand Status Limited
Family Name CY8C20247
Introduction Date March 15, 2003
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY8C20247-24SXI CAD Model

Description

The CY8C20247-24SXI is a CapSense Controller from Cypress Semiconductor Corp.

  • Series: CY8C20xx7/S
  • Core Processor: M8C
  • Package: 16-SOIC (0.154", 3.90mm Width)
  • Mounting: SMD
  • Operating Supply Voltage: 1.71 V to 5.5 V
  • Interface: I2C, SPI
  • I/O: 13
  • Program Memory Type: FLASH (16 kB)
  • Memory Size: 2K x 8
  • RAM Size: 2K x 8
  • Applications: Capacitive sensing
  • Category: Integrated Circuits (ICs)
  • Manufacturer Package: 16-SOIC
  • ECCN: EAR99
  • Country of Origin: Philippines
  • Estimated EOL Date: Obsolete/end of life
  • Popularity: Medium

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess